Rochester Electronics Logic - Flip Flops MC74HC273AF

Description
IC FF D-TYPE SNGL 8BIT 20SOEIAJ
Description
IC FF D-TYPE SNGL 8BIT 20SOEIAJ
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74HC273AF is an octal D flip-flop with common clock and reset inputs, designed for high-performance applications. It features eight D flip-flops that are loaded on the low-to-high transition of the clock input, with an asynchronous active-low reset. The device is compatible with standard CMOS outputs and can interface with TTL or NMOS outputs when used with pull-up resistors. This flip-flop operates within a voltage range of 2.0 to 6.0 V for HC versions and 4.5 to 5.5 V for HCT versions, making it suitable for various power supply configurations. It has a low input current of 1.0 µA and provides high noise immunity typical of CMOS devices. The MC74HC273AF can drive up to 10 LSTTL loads and is compliant with JEDEC standard No. 7A. The device is available in both SOIC-20 and TSSOP-20 packages, and it is Pb-free, halogen-free, and RoHS compliant. It is also AEC-Q100 qualified, making it suitable for automotive applications. The maximum clock frequency is 35 MHz, with propagation delays of 25 ns at 6.0 V. This product is ideal for engineers looking for reliable and efficient flip-flop solutions in digital circuits.

Datasheet Summary
Powered by GS/AI

The MC74HC273AF is an octal D flip-flop with common clock and reset inputs, designed for high-performance applications. It features eight D flip-flops that are loaded on the low-to-high transition of the clock input, with an asynchronous active-low reset. The device is compatible with standard CMOS outputs and can interface with TTL or NMOS outputs when used with pull-up resistors. This flip-flop operates within a voltage range of 2.0 to 6.0 V for HC versions and 4.5 to 5.5 V for HCT versions, making it suitable for various power supply configurations. It has a low input current of 1.0 µA and provides high noise immunity typical of CMOS devices. The MC74HC273AF can drive up to 10 LSTTL loads and is compliant with JEDEC standard No. 7A. The device is available in both SOIC-20 and TSSOP-20 packages, and it is Pb-free, halogen-free, and RoHS compliant. It is also AEC-Q100 qualified, making it suitable for automotive applications. The maximum clock frequency is 35 MHz, with propagation delays of 25 ns at 6.0 V. This product is ideal for engineers looking for reliable and efficient flip-flop solutions in digital circuits.

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC74HC273AF - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74HC273AF
Logic - Flip Flops MC74HC273AF
IC FF D-TYPE SNGL 8BIT 20SOEIAJ

IC FF D-TYPE SNGL 8BIT 20SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC74HC273AF
Product Name Logic - Flip Flops
fMAX 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-type flip-flop with set and reset; positive edge-trigger - 74HCT74BQ-Q100,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
5 suppliers
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 8.5 ns
View Details