Rochester Electronics Logic - Flip Flops MC74HC273ADW

Description
IC FLIP FLOP OCTAL D 20-SOIC
Datasheet
Description
IC FLIP FLOP OCTAL D 20-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC74HC273ADW - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74HC273ADW
Logic - Flip Flops MC74HC273ADW
IC FLIP FLOP OCTAL D 20-SOIC

IC FLIP FLOP OCTAL D 20-SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC74HC273ADW
Product Name Logic - Flip Flops
fMAX 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3169-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 74ABT374CMSAX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
CD54HCT273 High Speed CMOS Logic Octal D-Type Flip-Flops with Reset - 5962-8772501RA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 38 ns
fMAX 25 MHz
View Details
3 suppliers