Manufacturer: ON Semiconductor
Win Source Part Number: 883682-MC74HC244AFR1
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output SOEIAJ-20
Package: Bulk
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: 74HC244
Categories: Integrated Circuits (ICs)
Case / Package: SOEIAJ-20
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 883682-MC74HC244AFR1 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC244AFR1 |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |