Rochester Electronics Logic - Logic - Gates and Inverters - MC74HC20FL1 MC74HC20FL1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883676-MC74HC20FL1 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: NAND Gate IC 2 Channel - SOEIAJ-14 Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC20 Categories: Integrated Circuits (ICs) Case / Package: SOEIAJ-14 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883676-MC74HC20FL1 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: NAND Gate IC 2 Channel - SOEIAJ-14 Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC20 Categories: Integrated Circuits (ICs) Case / Package: SOEIAJ-14 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74HC20FL1 - 883676-MC74HC20FL1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC20FL1
883676-MC74HC20FL1
Logic - Logic - Gates and Inverters - MC74HC20FL1 883676-MC74HC20FL1
Manufacturer: ON Semiconductor Win Source Part Number: 883676-MC74HC20FL1 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: NAND Gate IC 2 Channel - SOEIAJ-14 Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC20 Categories: Integrated Circuits (ICs) Case / Package: SOEIAJ-14 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 883676-MC74HC20FL1
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: NAND Gate IC 2 Channel - SOEIAJ-14
Package: Bulk
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: 74HC20
Categories: Integrated Circuits (ICs)
Case / Package: SOEIAJ-14
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 883676-MC74HC20FL1
Product Name Logic - Logic - Gates and Inverters - MC74HC20FL1
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100307DC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
Inputs 10
Number of Gates 5
View Details
Logic Gates - 2222716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
2-input OR gate - 74AHCT1G32GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
9 suppliers
Gates and Inverters - 54S133DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 13
View Details