Rochester Electronics Logic - Logic - Gates and Inverters - MC74HC20D MC74HC20D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883675-MC74HC20D Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: NAND Gate IC 2 Channel - SOEIAJ-14 Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC20 Categories: Integrated Circuits (ICs) Case / Package: SOEIAJ-14 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883675-MC74HC20D Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: NAND Gate IC 2 Channel - SOEIAJ-14 Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC20 Categories: Integrated Circuits (ICs) Case / Package: SOEIAJ-14 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74HC20D - 883675-MC74HC20D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC20D
883675-MC74HC20D
Logic - Logic - Gates and Inverters - MC74HC20D 883675-MC74HC20D
Manufacturer: ON Semiconductor Win Source Part Number: 883675-MC74HC20D Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: NAND Gate IC 2 Channel - SOEIAJ-14 Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC20 Categories: Integrated Circuits (ICs) Case / Package: SOEIAJ-14 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883675-MC74HC20D
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: NAND Gate IC 2 Channel - SOEIAJ-14
Package: Bulk
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: 74HC20
Categories: Integrated Circuits (ICs)
Case / Package: SOEIAJ-14
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Logic - Gates and Inverters - MC74HC20D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC20D
Logic - Gates and Inverters MC74HC20D
IC GATE NAND 2CH 4-INP SOEIAJ-14

IC GATE NAND 2CH 4-INP SOEIAJ-14

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 883675-MC74HC20D MC74HC20D
Product Name Logic - Logic - Gates and Inverters - MC74HC20D Logic - Gates and Inverters
Gate Type NOT NOT; NAND
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type SOIC; Other; SOEIAJ-14
Supply Voltage 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Logic Family HC/UH
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Logic Gates - 1460953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details
5-Channel Level Translator - MYXAF54RHC504/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 100302W-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT; OR; NOR
View Details