Rochester Electronics Logic - Logic - Flip Flops - MC74HC175DR2 MC74HC175DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926290-MC74HC175DR2 Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 16-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74HC175 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926290-MC74HC175DR2 Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 16-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74HC175 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74HC175DR2
926290-MC74HC175DR2
Logic - Logic - Flip Flops - MC74HC175DR2 926290-MC74HC175DR2
Manufacturer: ON Semiconductor Win Source Part Number: 926290-MC74HC175DR2 Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 16-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74HC175 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 926290-MC74HC175DR2
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Flip Flop Element D-Type Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: 74HC175
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Flip Flops - MC74HC175DR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74HC175DR2
Logic - Flip Flops MC74HC175DR2
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 926290-MC74HC175DR2 MC74HC175DR2
Product Name Logic - Logic - Flip Flops - MC74HC175DR2 Logic - Flip Flops
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HC374PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers
Logic - Flip Flops - 74AC377SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54AC74-SP Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001VDA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details