Rochester Electronics Logic - Flip Flops MC74HC175D

Description
IC FF D-TYPE SNGL 4BIT 16SOIC
Datasheet
Description
IC FF D-TYPE SNGL 4BIT 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC74HC175D - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74HC175D
Logic - Flip Flops MC74HC175D
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC74HC175D
Product Name Logic - Flip Flops
fMAX 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574CSJ - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
CY54FCT273T Octal D-Type Flip-Flops with Clear - 5962-9221503MRA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
2 suppliers
Flip Flops - 74AHC377D-Q100J-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers