Rochester Electronics Logic - Flip Flops MC74HC175AFEL

Description
IC FF D-TYPE SNGL 4BIT 16SOEIAJ
Datasheet
Description
IC FF D-TYPE SNGL 4BIT 16SOEIAJ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC74HC175AFEL - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74HC175AFEL
Logic - Flip Flops MC74HC175AFEL
IC FF D-TYPE SNGL 4BIT 16SOEIAJ

IC FF D-TYPE SNGL 4BIT 16SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC74HC175AFEL
Product Name Logic - Flip Flops
fMAX 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT273CMTCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT16374CTPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Flip Flops - 1258725-74AUP1G175GF - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 0.8V ~ 3.6V
Propagation Delay 5.7 ns
View Details
2 suppliers