Rochester Electronics Logic - Logic - Flip Flops - MC74HC175AF MC74HC175AF

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883674-MC74HC175AF Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width) Package: Bulk Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC175 Categories: Integrated Circuits (ICs) Case / Package: 16-SOEIAJ Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883674-MC74HC175AF Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width) Package: Bulk Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC175 Categories: Integrated Circuits (ICs) Case / Package: 16-SOEIAJ Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - MC74HC175AF - 883674-MC74HC175AF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74HC175AF
883674-MC74HC175AF
Logic - Logic - Flip Flops - MC74HC175AF 883674-MC74HC175AF
Manufacturer: ON Semiconductor Win Source Part Number: 883674-MC74HC175AF Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width) Package: Bulk Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC175 Categories: Integrated Circuits (ICs) Case / Package: 16-SOEIAJ Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 883674-MC74HC175AF
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
Package: Bulk
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: 74HC175
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOEIAJ
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now
Logic - Flip Flops - MC74HC175AF - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74HC175AF
Logic - Flip Flops MC74HC175AF
IC FF D-TYPE SNGL 4BIT 16SOEIAJ

IC FF D-TYPE SNGL 4BIT 16SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 883674-MC74HC175AF MC74HC175AF
Product Name Logic - Logic - Flip Flops - MC74HC175AF Logic - Flip Flops
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54174DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 74HC273DB,118 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SSOP20; SOP; SSOP
Logic Family CMOS
View Details
5 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details