Rochester Electronics Logic - Flip Flops MC74HC174AFL2

Description
IC FF D-TYPE SNGL 6BIT 16SOEIAJ
Datasheet
Description
IC FF D-TYPE SNGL 6BIT 16SOEIAJ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC74HC174AFL2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74HC174AFL2
Logic - Flip Flops MC74HC174AFL2
IC FF D-TYPE SNGL 6BIT 16SOEIAJ

IC FF D-TYPE SNGL 6BIT 16SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC74HC174AFL2
Product Name Logic - Flip Flops
fMAX 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT109SC - Lingto Electronic Limited
Specs
fMAX 210 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
CD54HC73 High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset - 5962-8515301CA - Texas Instruments
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Package Type CDIP
View Details
Flip Flops - 1727-6098-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
3 suppliers