Rochester Electronics Logic - Logic - Flip Flops - MC74HC173N MC74HC173N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883672-MC74HC173N Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm) Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: 74HC173 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883672-MC74HC173N Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm) Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: 74HC173 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74HC173N
883672-MC74HC173N
Logic - Logic - Flip Flops - MC74HC173N 883672-MC74HC173N
Manufacturer: ON Semiconductor Win Source Part Number: 883672-MC74HC173N Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm) Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: 74HC173 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 883672-MC74HC173N
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)
Package: Bulk
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: 74HC173
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Logic - Flip Flops - MC74HC173N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74HC173N
Logic - Flip Flops MC74HC173N
IC FF D-TYPE SNGL 4BIT 16DIP

IC FF D-TYPE SNGL 4BIT 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 883672-MC74HC173N MC74HC173N
Product Name Logic - Logic - Flip Flops - MC74HC173N Logic - Flip Flops
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flop ICs - 7918816P - RS Components, Ltd.
Specs
Output Characteristics D Type
Logic Family LVCMOS; LV
View Details
Logic - Flip Flops - 74AC11074DE4 - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs - 74ABT162823ADGGRG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 7.5 ns
View Details
4 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details