Manufacturer: ON Semiconductor
Win Source Part Number: 926285-MC74HC126AFEL
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output SOEIAJ-14
Package: Bulk
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: 74HC126
Categories: Integrated Circuits (ICs)
Case / Package: SOEIAJ-14
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 926285-MC74HC126AFEL |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC126AFEL |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |