Rochester Electronics Logic - Logic - Gates and Inverters - MC74HC11N MC74HC11N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883662-MC74HC11N Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: AND Gate IC 3 Channel Package: Bulk Family Name: 74HC11 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883662-MC74HC11N Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: AND Gate IC 3 Channel Package: Bulk Family Name: 74HC11 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74HC11N - 883662-MC74HC11N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC11N
883662-MC74HC11N
Logic - Logic - Gates and Inverters - MC74HC11N 883662-MC74HC11N
Manufacturer: ON Semiconductor Win Source Part Number: 883662-MC74HC11N Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: AND Gate IC 3 Channel Package: Bulk Family Name: 74HC11 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 883662-MC74HC11N
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: AND Gate IC 3 Channel
Package: Bulk
Family Name: 74HC11
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now
Logic - Gates and Inverters - MC74HC11N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC11N
Logic - Gates and Inverters MC74HC11N
IC GATE AND 3CH 3 INP

IC GATE AND 3CH 3 INP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 883662-MC74HC11N MC74HC11N
Product Name Logic - Logic - Gates and Inverters - MC74HC11N Logic - Gates and Inverters
Gate Type NOT NOT; AND
Operating Temperature -55 to 125 C (-67 to 257 F)
Supply Voltage 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3161-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
4 suppliers
Logic Gates - 7512800P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54LS260FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details