Rochester Electronics Logic - Logic - Flip Flops - MC74HC109N MC74HC109N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883659-MC74HC109N Series: 74HC Features: Flip Flop 2 Element 1 Bit Package: Bulk Family Name: 74HC109 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883659-MC74HC109N Series: 74HC Features: Flip Flop 2 Element 1 Bit Package: Bulk Family Name: 74HC109 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74HC109N
883659-MC74HC109N
Logic - Logic - Flip Flops - MC74HC109N 883659-MC74HC109N
Manufacturer: ON Semiconductor Win Source Part Number: 883659-MC74HC109N Series: 74HC Features: Flip Flop 2 Element 1 Bit Package: Bulk Family Name: 74HC109 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883659-MC74HC109N
Series: 74HC
Features: Flip Flop 2 Element 1 Bit
Package: Bulk
Family Name: 74HC109
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Flip Flops - MC74HC109N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74HC109N
Logic - Flip Flops MC74HC109N
IC FF JK TYPE DUAL 1BIT 16DIP

IC FF JK TYPE DUAL 1BIT 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 883659-MC74HC109N MC74HC109N
Product Name Logic - Logic - Flip Flops - MC74HC109N Logic - Flip Flops
fMAX 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-8752501MDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 13 ns
View Details
3 suppliers
Logic - Flip Flops - 74ACT175SC - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
 - 74AHCT574PW/S912J - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Output Characteristics 3-State
Package Type TSSOP; TSSOP; SOP; SSOP
View Details