Rochester Electronics Logic - Logic - Flip Flops - MC74HC107N MC74HC107N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883658-MC74HC107N Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm) Package: Bulk Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: 74HC107 Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883658-MC74HC107N Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm) Package: Bulk Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: 74HC107 Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74HC107N
883658-MC74HC107N
Logic - Logic - Flip Flops - MC74HC107N 883658-MC74HC107N
Manufacturer: ON Semiconductor Win Source Part Number: 883658-MC74HC107N Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm) Package: Bulk Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: 74HC107 Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected

Manufacturer: ON Semiconductor
Win Source Part Number: 883658-MC74HC107N
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)
Package: Bulk
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: 74HC107
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected

Buy Now Datasheet
Logic - Flip Flops - MC74HC107N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74HC107N
Logic - Flip Flops MC74HC107N
IC FF JK TYPE DUAL 1BIT 14DIP

IC FF JK TYPE DUAL 1BIT 14DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 883658-MC74HC107N MC74HC107N
Product Name Logic - Logic - Flip Flops - MC74HC107N Logic - Flip Flops
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9322001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Flip Flops - 74HC374DB,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers