Rochester Electronics Logic - Logic - Gates and Inverters - MC74HC04AFR2 MC74HC04AFR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883655-MC74HC04AFR2 Series: 74HC Features: IC 6 Channel Package: Bulk Family Name: 74HC04 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883655-MC74HC04AFR2 Series: 74HC Features: IC 6 Channel Package: Bulk Family Name: 74HC04 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74HC04AFR2 - 883655-MC74HC04AFR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC04AFR2
883655-MC74HC04AFR2
Logic - Logic - Gates and Inverters - MC74HC04AFR2 883655-MC74HC04AFR2
Manufacturer: ON Semiconductor Win Source Part Number: 883655-MC74HC04AFR2 Series: 74HC Features: IC 6 Channel Package: Bulk Family Name: 74HC04 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883655-MC74HC04AFR2
Series: 74HC
Features: IC 6 Channel
Package: Bulk
Family Name: 74HC04
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 883655-MC74HC04AFR2
Product Name Logic - Logic - Gates and Inverters - MC74HC04AFR2
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Current Sensing Amplifiers - 1906422 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type So
View Details
1.7GHz 3.6V Rf Amplifier - 860-BGA728L7 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
View Details