Rochester Electronics Logic - Gates and Inverters MC74HC04AF

Description
IC INVERTER 6CH 6-INP SOEIAJ-14
Description
IC INVERTER 6CH 6-INP SOEIAJ-14
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74HC04AF is a hex inverter from Lingto Electronic Limited, designed with high-performance silicon-gate CMOS technology. It features six three-stage inverters and is compatible with standard CMOS outputs, as well as LSTTL outputs when used with pull-up resistors. The device operates within a voltage range of 2.0 to 6.0 V for HC versions and 4.5 to 5.5 V for HCT versions, making it versatile for various applications. This inverter offers a low input current of 1 µA and high noise immunity, characteristic of CMOS devices. It can drive up to 10 LSTTL loads and is compliant with JEDEC standard No. 7A requirements. The MC74HC04AF is also AEC-Q100 qualified, making it suitable for automotive applications. It is available in Pb-free, halogen-free, and RoHS-compliant packages, ensuring environmental safety. Engineers may find this product suitable for projects requiring reliable logic inversion with low power consumption and compatibility with multiple logic families.

Datasheet Summary
Powered by GS/AI

The MC74HC04AF is a hex inverter from Lingto Electronic Limited, designed with high-performance silicon-gate CMOS technology. It features six three-stage inverters and is compatible with standard CMOS outputs, as well as LSTTL outputs when used with pull-up resistors. The device operates within a voltage range of 2.0 to 6.0 V for HC versions and 4.5 to 5.5 V for HCT versions, making it versatile for various applications. This inverter offers a low input current of 1 µA and high noise immunity, characteristic of CMOS devices. It can drive up to 10 LSTTL loads and is compliant with JEDEC standard No. 7A requirements. The MC74HC04AF is also AEC-Q100 qualified, making it suitable for automotive applications. It is available in Pb-free, halogen-free, and RoHS-compliant packages, ensuring environmental safety. Engineers may find this product suitable for projects requiring reliable logic inversion with low power consumption and compatibility with multiple logic families.

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - MC74HC04AF - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC04AF
Logic - Gates and Inverters MC74HC04AF
IC INVERTER 6CH 6-INP SOEIAJ-14

IC INVERTER 6CH 6-INP SOEIAJ-14

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Gates
Product Number MC74HC04AF
Product Name Logic - Gates and Inverters
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2139007P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Gates and Inverters - 1727-74AHCT3G14DC,125DKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic - Logic - Gates and Inverters - 54LS03DMQB - 856539-54LS03DMQB - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
2 suppliers
Gates and Inverters - 5450DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details