Rochester Electronics Logic - Logic - Gates and Inverters - MC74HC00AFL1 MC74HC00AFL1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883653-MC74HC00AFL1 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: NAND Gate IC 4 Channel - SOEIAJ-14 Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC00 Categories: Integrated Circuits (ICs) Case / Package: SOEIAJ-14 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883653-MC74HC00AFL1 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: NAND Gate IC 4 Channel - SOEIAJ-14 Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC00 Categories: Integrated Circuits (ICs) Case / Package: SOEIAJ-14 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74HC00AFL1 - 883653-MC74HC00AFL1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC00AFL1
883653-MC74HC00AFL1
Logic - Logic - Gates and Inverters - MC74HC00AFL1 883653-MC74HC00AFL1
Manufacturer: ON Semiconductor Win Source Part Number: 883653-MC74HC00AFL1 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: NAND Gate IC 4 Channel - SOEIAJ-14 Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC00 Categories: Integrated Circuits (ICs) Case / Package: SOEIAJ-14 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: ON Semiconductor
Win Source Part Number: 883653-MC74HC00AFL1
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: NAND Gate IC 4 Channel - SOEIAJ-14
Package: Bulk
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: 74HC00
Categories: Integrated Circuits (ICs)
Case / Package: SOEIAJ-14
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
Logic - Gates and Inverters - MC74HC00AFL1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC00AFL1
Logic - Gates and Inverters MC74HC00AFL1
IC GATE NAND 4CH 2-INP SOEIAJ-14

IC GATE NAND 4CH 2-INP SOEIAJ-14

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 883653-MC74HC00AFL1 MC74HC00AFL1
Product Name Logic - Logic - Gates and Inverters - MC74HC00AFL1 Logic - Gates and Inverters
Gate Type NOT NOT; NAND
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type SOIC; Other; SOEIAJ-14
Supply Voltage 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Gates and Inverters - 54S32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 74AHCT1G14GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers