Rochester Electronics Logic - Logic - Flip Flops - MC74F259N MC74F259N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883637-MC74F259N Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883637-MC74F259N Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74F259N
883637-MC74F259N
Logic - Logic - Flip Flops - MC74F259N 883637-MC74F259N
Manufacturer: ON Semiconductor Win Source Part Number: 883637-MC74F259N Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 883637-MC74F259N
Series: *
Features: Flip Flop Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Logic - Flip Flops - MC74F259N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74F259N
Logic - Flip Flops MC74F259N
LATCH ADDRESSABLE 8-CH D TYPE 16

LATCH ADDRESSABLE 8-CH D TYPE 16

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 883637-MC74F259N MC74F259N
Product Name Logic - Logic - Flip Flops - MC74F259N Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74LVC1G74GM,125 - 1009306-74LVC1G74GM,125 - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 1.65 V ~ 5.5 V
Propagation Delay 4.1 ns
View Details
4 suppliers
Flip Flops - 100331J-QMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.2V ~ 5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers