Rochester Electronics Logic - Logic - Gates and Inverters - MC74F11N MC74F11N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883609-MC74F11N Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883609-MC74F11N Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74F11N - 883609-MC74F11N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74F11N
883609-MC74F11N
Logic - Logic - Gates and Inverters - MC74F11N 883609-MC74F11N
Manufacturer: ON Semiconductor Win Source Part Number: 883609-MC74F11N Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 883609-MC74F11N
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Logic - Gates and Inverters - MC74F11N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74F11N
Logic - Gates and Inverters MC74F11N
TRIPLE 3 INPUT POSITIVE-AND GATE

TRIPLE 3 INPUT POSITIVE-AND GATE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 883609-MC74F11N MC74F11N
Product Name Logic - Logic - Gates and Inverters - MC74F11N Logic - Gates and Inverters
Gate Type NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 8228657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Gates and Inverters - 1727-74AHC04D-Q100JTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic - Logic - Gates and Inverters - 54LS08DM - 907403-54LS08DM - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
2 suppliers
Gates and Inverters - 5453DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details