Rochester Electronics Logic - Logic - Gates and Inverters - MC74F11DR2 MC74F11DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883608-MC74F11DR2 Operating Temperature Range: 0°C ~ 70°C Features: AND Gate IC 3 Channel - 14-SO Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883608-MC74F11DR2 Operating Temperature Range: 0°C ~ 70°C Features: AND Gate IC 3 Channel - 14-SO Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74F11DR2 - 883608-MC74F11DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74F11DR2
883608-MC74F11DR2
Logic - Logic - Gates and Inverters - MC74F11DR2 883608-MC74F11DR2
Manufacturer: ON Semiconductor Win Source Part Number: 883608-MC74F11DR2 Operating Temperature Range: 0°C ~ 70°C Features: AND Gate IC 3 Channel - 14-SO Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 883608-MC74F11DR2
Operating Temperature Range: 0°C ~ 70°C
Features: AND Gate IC 3 Channel - 14-SO
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Logic - Gates and Inverters - MC74F11DR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74F11DR2
Logic - Gates and Inverters MC74F11DR2
IC GATE AND 3CH 3-INP 14SO

IC GATE AND 3CH 3-INP 14SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 883608-MC74F11DR2 MC74F11DR2
Product Name Logic - Logic - Gates and Inverters - MC74F11DR2 Logic - Gates and Inverters
Gate Type NOT NOT; AND
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type SOIC; Other; 14-SO
Supply Voltage 2V (Low), 0.8V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F13FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Dual TSSOP Logic IC - 706-74AHC74PW-Q100J - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
View Details
Gates and Inverters - 54F132LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 2222717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details