Rochester Electronics Logic - Logic - Gates and Inverters - MC74F11D MC74F11D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926270-MC74F11D Operating Temperature Range: 0°C ~ 70°C Features: AND Gate IC 3 Channel - 14-SO Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926270-MC74F11D Operating Temperature Range: 0°C ~ 70°C Features: AND Gate IC 3 Channel - 14-SO Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74F11D - 926270-MC74F11D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74F11D
926270-MC74F11D
Logic - Logic - Gates and Inverters - MC74F11D 926270-MC74F11D
Manufacturer: ON Semiconductor Win Source Part Number: 926270-MC74F11D Operating Temperature Range: 0°C ~ 70°C Features: AND Gate IC 3 Channel - 14-SO Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 926270-MC74F11D
Operating Temperature Range: 0°C ~ 70°C
Features: AND Gate IC 3 Channel - 14-SO
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Logic - Gates and Inverters - MC74F11D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74F11D
Logic - Gates and Inverters MC74F11D
IC GATE AND 3CH 3-INP 14SO

IC GATE AND 3CH 3-INP 14SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 926270-MC74F11D MC74F11D
Product Name Logic - Logic - Gates and Inverters - MC74F11D Logic - Gates and Inverters
Gate Type NOT NOT; AND
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type SOIC; Other; 14-SO
Supply Voltage 2V (Low), 0.8V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1460939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details
2-input NAND gate - 74AHCT1G00GV,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
7 suppliers
Logic - Logic - Gates and Inverters - 54LS03DMQB - 856539-54LS03DMQB - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
2 suppliers