Rochester Electronics Logic - Flip Flops MC74F109M

Description
J-K FLIP-FLOP, F/FAST SERIES, 2
Datasheet
Description
J-K FLIP-FLOP, F/FAST SERIES, 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC74F109M - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74F109M
Logic - Flip Flops MC74F109M
J-K FLIP-FLOP, F/FAST SERIES, 2

J-K FLIP-FLOP, F/FAST SERIES, 2

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC74F109M
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT174SC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374CTPVCT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
6 suppliers
Flip Flops - 74AHCT273D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers