Rochester Electronics Logic - Logic - Gates and Inverters - MC74F04DR2 MC74F04DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883603-MC74F04DR2 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883603-MC74F04DR2 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74F04DR2 - 883603-MC74F04DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74F04DR2
883603-MC74F04DR2
Logic - Logic - Gates and Inverters - MC74F04DR2 883603-MC74F04DR2
Manufacturer: ON Semiconductor Win Source Part Number: 883603-MC74F04DR2 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 883603-MC74F04DR2
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Logic - Gates and Inverters - MC74F04DR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74F04DR2
Logic - Gates and Inverters MC74F04DR2
INVERTER 6-ELEMENT BIPOLAR 14PIN

INVERTER 6-ELEMENT BIPOLAR 14PIN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 883603-MC74F04DR2 MC74F04DR2
Product Name Logic - Logic - Gates and Inverters - MC74F04DR2 Logic - Gates and Inverters
Gate Type NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

 - 5408/BDA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND
IC Package Type Other; CFP
View Details
4 suppliers
Logic Gates - 2139006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Triple 3-Input NAND - MYXAP54RHC10/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details