Rochester Electronics Logic - Logic - Gates and Inverters - MC74F04D MC74F04D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926269-MC74F04D Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926269-MC74F04D Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74F04D - 926269-MC74F04D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74F04D
926269-MC74F04D
Logic - Logic - Gates and Inverters - MC74F04D 926269-MC74F04D
Manufacturer: ON Semiconductor Win Source Part Number: 926269-MC74F04D Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 926269-MC74F04D
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Logic - Gates and Inverters - MC74F04D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74F04D
Logic - Gates and Inverters MC74F04D
INVERTER 6-ELEMENT BIPOLAR 14PIN

INVERTER 6-ELEMENT BIPOLAR 14PIN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 926269-MC74F04D MC74F04D
Product Name Logic - Logic - Gates and Inverters - MC74F04D Logic - Gates and Inverters
Gate Type NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
 - 54L02/BCA - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP
View Details
4 suppliers
DIP Logic IC - 770-100102DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
Gates and Inverters - 74AHCT1G04GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers