MC74ACT74MR1 -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
MC74ACT74MR1
Description
D FLIP-FLOP, ACT SERIES
-
Lingto Electronic Limited
Datasheet
Description
D FLIP-FLOP, ACT SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
MC74ACT74MR1 |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+7.0
View Details
5 suppliers
fMAX
150 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Flip-Flop Type
D
Supply Voltage
5V; 5
Output Characteristics
3-State
View Details