The MC74ACT32N is a quad 2-input OR gate designed with high-performance silicon-gate CMOS technology. It features TTL-compatible inputs and can source or sink up to 24 mA of current. The device operates within a supply voltage range of 4.5V to 5.5V for the ACT series, and it is compliant with RoHS standards, ensuring it is lead-free. The recommended operating temperature range is from -40°C to +85°C, making it suitable for various applications. The propagation delay times are specified as 1.5 ns to 10 ns depending on the supply voltage, which indicates its capability for high-speed operations. The MC74ACT32N is available in a 14-lead package, making it compatible with standard PCB layouts.
IC GATE OR 4CH 2-INP 14DIP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Logic Gates |
| Product Number | MC74ACT32N |
| Product Name | Logic - Gates and Inverters |
| Gate Type | NOT; OR |