Rochester Electronics Logic - Logic - Gates and Inverters - MC74ACT32M MC74ACT32M

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883591-MC74ACT32M Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883591-MC74ACT32M Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74ACT32M - 883591-MC74ACT32M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74ACT32M
883591-MC74ACT32M
Logic - Logic - Gates and Inverters - MC74ACT32M 883591-MC74ACT32M
Manufacturer: ON Semiconductor Win Source Part Number: 883591-MC74ACT32M Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883591-MC74ACT32M
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - MC74ACT32M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74ACT32M
Logic - Gates and Inverters MC74ACT32M
OR GATE, ACT SERIES

OR GATE, ACT SERIES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 883591-MC74ACT32M MC74ACT32M
Product Name Logic - Logic - Gates and Inverters - MC74ACT32M Logic - Gates and Inverters
Gate Type NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details
Gates and Inverters - 54F13DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
 - 74AHC30PW,112 - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP14
View Details
5 suppliers