Rochester Electronics Logic - Signal Switches, Multiplexers, Decoders MC74ACT257NG

Description
IC MULTIPLEXER 4 X 2:1 16DIP
Description
IC MULTIPLEXER 4 X 2:1 16DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74ACT257NG is a quad 2-input multiplexer featuring 3-state outputs, allowing the selection of four bits of data from two sources via a Common Data Select input. When the Select input is LOW, the outputs reflect the data from the I0 inputs, and when HIGH, from the I1 inputs, with the outputs providing true (non-inverted) data. The device supports a high impedance state when the Output Enable (OE) input is set to HIGH, facilitating direct interfacing with bus-oriented systems. It is designed to source or sink up to 24 mA per output and is compatible with TTL logic levels. The device is available in Pb-free packaging and operates within a supply voltage range of 4.5V to 5.5V for the ACT version, with a recommended operating temperature range of -40°C to 85°C. The MC74ACT257NG is suitable for applications requiring reliable data selection and switching in digital circuits.

Datasheet Summary
Powered by GS/AI

The MC74ACT257NG is a quad 2-input multiplexer featuring 3-state outputs, allowing the selection of four bits of data from two sources via a Common Data Select input. When the Select input is LOW, the outputs reflect the data from the I0 inputs, and when HIGH, from the I1 inputs, with the outputs providing true (non-inverted) data. The device supports a high impedance state when the Output Enable (OE) input is set to HIGH, facilitating direct interfacing with bus-oriented systems. It is designed to source or sink up to 24 mA per output and is compatible with TTL logic levels. The device is available in Pb-free packaging and operates within a supply voltage range of 4.5V to 5.5V for the ACT version, with a recommended operating temperature range of -40°C to 85°C. The MC74ACT257NG is suitable for applications requiring reliable data selection and switching in digital circuits.

Suppliers

Company
Product
Description
Supplier Links
Logic - Signal Switches, Multiplexers, Decoders - MC74ACT257NG - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC74ACT257NG
Logic - Signal Switches, Multiplexers, Decoders MC74ACT257NG
IC MULTIPLEXER 4 X 2:1 16DIP

IC MULTIPLEXER 4 X 2:1 16DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Analog Multiplexers
Product Number MC74ACT257NG
Product Name Logic - Signal Switches, Multiplexers, Decoders
Configuration 4 x 2:1
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74AUP1G19GN,132CT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Number of Pins 6
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1905801 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type So
Number of Pins 16
View Details