Rochester Electronics Logic - Logic - Gates and Inverters - MC74ACT132DR2 MC74ACT132DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926259-MC74ACT132DR2 Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Features: NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-MC74ACT132DR2, 2156-MC74ACT132DR2-O NTR-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926259-MC74ACT132DR2 Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Features: NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-MC74ACT132DR2, 2156-MC74ACT132DR2-O NTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74ACT132DR2 - 926259-MC74ACT132DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74ACT132DR2
926259-MC74ACT132DR2
Logic - Logic - Gates and Inverters - MC74ACT132DR2 926259-MC74ACT132DR2
Manufacturer: ON Semiconductor Win Source Part Number: 926259-MC74ACT132DR2 Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Features: NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-MC74ACT132DR2, 2156-MC74ACT132DR2-O NTR-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 926259-MC74ACT132DR2
Series: 74ACT
Operating Temperature Range: -40°C ~ 85°C
Features: NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.39.0001
Other Part Number: 2156-MC74ACT132DR2, 2156-MC74ACT132DR2-ONTR-ND

Buy Now Datasheet
Quad SOIC Logic IC - 705-MC74ACT132DR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad SOIC Logic IC
705-MC74ACT132DR2
Quad SOIC Logic IC 705-MC74ACT132DR2
ACT SERIES, QUAD 2-INPUT NAND GATE, PDSO14, SOIC-14 Product overview: MC74ACT132DR2 from Rochester Electronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT132DR2 can be used for catalog matching and distributor lookup.

ACT SERIES, QUAD 2-INPUT NAND GATE, PDSO14, SOIC-14 Product overview: MC74ACT132DR2 from Rochester Electronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT132DR2 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Gates and Inverters - MC74ACT132DR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74ACT132DR2
Logic - Gates and Inverters MC74ACT132DR2
IC GATE NAND 4CH 2-INP 14-SOIC

IC GATE NAND 4CH 2-INP 14-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 926259-MC74ACT132DR2 705-MC74ACT132DR2 MC74ACT132DR2
Product Name Logic - Logic - Gates and Inverters - MC74ACT132DR2 Quad SOIC Logic IC Logic - Gates and Inverters
Gate Type NOT NAND NOT; NAND
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
IC Package Type SOIC; Other; 14-SOIC
Logic Family ACT
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 8228701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258196-74AHC1G04GW-Q100H - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers
Gates and Inverters - 54LS183J - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
CD54ACT20 Dual 4-Input NAND Gates - 5962-0051301QCA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers