Rochester Electronics Logic - Logic - Gates and Inverters - MC74ACT05DR2 MC74ACT05DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883580-MC74ACT05DR2 Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel Open Drain 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-MC74ACT05DR2, 2156-MC74ACT05DR2-ON TR-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883580-MC74ACT05DR2 Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel Open Drain 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-MC74ACT05DR2, 2156-MC74ACT05DR2-ON TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74ACT05DR2 - 883580-MC74ACT05DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74ACT05DR2
883580-MC74ACT05DR2
Logic - Logic - Gates and Inverters - MC74ACT05DR2 883580-MC74ACT05DR2
Manufacturer: ON Semiconductor Win Source Part Number: 883580-MC74ACT05DR2 Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel Open Drain 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-MC74ACT05DR2, 2156-MC74ACT05DR2-ON TR-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 883580-MC74ACT05DR2
Series: 74ACT
Operating Temperature Range: -40°C ~ 85°C
Features: Inverter IC 6 Channel Open Drain 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8542.39.0001
Other Part Number: 2156-MC74ACT05DR2, 2156-MC74ACT05DR2-ONTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 883580-MC74ACT05DR2
Product Name Logic - Logic - Gates and Inverters - MC74ACT05DR2
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 1906643P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type μMAX
View Details
12MHz 400V Operational Amplifier IC - 687-LT1354CN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
3V SOT23 Rf Amplifier - 860-RF2370TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Reel - TR
View Details