Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC COUNTERS
ROCHESTER ELECTRONICS
MC74AC4040D -- LOGIC - COUNTERS, DIVIDERS
Rochester Electronics
Logic - Counters, Dividers
MC74AC4040D
Description
IC COUNTER RIPPLE 12ST 16-SOIC
Lingto Electronic Limited
Done
Datasheet
Description
IC COUNTER RIPPLE 12ST 16-SOIC
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC74AC4040D
Logic - Counters, Dividers
MC74AC4040D
IC COUNTER RIPPLE 12ST 16-SOIC
IC COUNTER RIPPLE 12ST 16-SOIC
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Logic Counters
Product Number
MC74AC4040D
Product Name
Logic - Counters, Dividers
Counter Category
Synchronous
Unlock Full Specs
to access all available technical data
Similar Products
WAGO
Counter
750-633
Specs
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Nexperia B.V.
Counters, Dividers
74HC4060DB,112-NEX
Specs
Supply Voltage
2 V ~ 6 V
Package Type
SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Clock Frequency
95 MHz
View Details
Texas Instruments
CD4521B CMOS 24-Stage Frequency Divider
CD4521BNSR
Specs
Number of Stages (Bits)
7 bits
Clock Frequency
8 MHz
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
6
suppliers
RS Components, Ltd.
Counter ICs
7105212
View Details