Rochester Electronics Logic - Logic - Flip Flops - MC74AC374ML1 MC74AC374ML1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926248-MC74AC374ML1 Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Affected
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926248-MC74AC374ML1 Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Affected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74AC374ML1
926248-MC74AC374ML1
Logic - Logic - Flip Flops - MC74AC374ML1 926248-MC74AC374ML1
Manufacturer: ON Semiconductor Win Source Part Number: 926248-MC74AC374ML1 Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Affected

Manufacturer: ON Semiconductor
Win Source Part Number: 926248-MC74AC374ML1
Series: *
Features: Flip Flop Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected

Buy Now Datasheet
Logic - Flip Flops - MC74AC374ML1 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74AC374ML1
Logic - Flip Flops MC74AC374ML1
D FLIP-FLOP, 8-FUNC

D FLIP-FLOP, 8-FUNC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 926248-MC74AC374ML1 MC74AC374ML1
Product Name Logic - Logic - Flip Flops - MC74AC374ML1 Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT109DB,118 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Flip Flops - 54LS377FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 5962-8970101EA - Lingto Electronic Limited
Specs
fMAX 25 MHz
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details