Rochester Electronics Logic - Logic - Gates and Inverters - MC74AC11DR2 MC74AC11DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926240-MC74AC11DR2 Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 3 Channel - 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-MC74AC11DR2, 2156-MC74AC11DR2-ONT R-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926240-MC74AC11DR2 Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 3 Channel - 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-MC74AC11DR2, 2156-MC74AC11DR2-ONT R-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74AC11DR2 - 926240-MC74AC11DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74AC11DR2
926240-MC74AC11DR2
Logic - Logic - Gates and Inverters - MC74AC11DR2 926240-MC74AC11DR2
Manufacturer: ON Semiconductor Win Source Part Number: 926240-MC74AC11DR2 Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 3 Channel - 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-MC74AC11DR2, 2156-MC74AC11DR2-ONT R-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 926240-MC74AC11DR2
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C
Features: AND Gate IC 3 Channel - 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.39.0001
Other Part Number: 2156-MC74AC11DR2, 2156-MC74AC11DR2-ONTR-ND

Buy Now Datasheet
SOIC Logic IC - 705-MC74AC11DR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Logic IC
705-MC74AC11DR2
SOIC Logic IC 705-MC74AC11DR2
AND Gate, AC Series, 3-Func, 3-Input, CMOS, PDSO14, SOIC-14 Product overview: MC74AC11DR2 from Rochester Electronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC11DR2 can be used for catalog matching and distributor lookup.

AND Gate, AC Series, 3-Func, 3-Input, CMOS, PDSO14, SOIC-14 Product overview: MC74AC11DR2 from Rochester Electronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC11DR2 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Gates and Inverters - MC74AC11DR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74AC11DR2
Logic - Gates and Inverters MC74AC11DR2
IC GATE AND 3CH 3-INP 14-SOIC

IC GATE AND 3CH 3-INP 14-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 926240-MC74AC11DR2 705-MC74AC11DR2 MC74AC11DR2
Product Name Logic - Logic - Gates and Inverters - MC74AC11DR2 SOIC Logic IC Logic - Gates and Inverters
Gate Type NOT NOT; AND
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
IC Package Type SOIC; Other; 14-SOIC
Logic Family AC
Inputs 3
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
Pin Count 5
View Details
Logic - Gates and Inverters - Multi-Function, Configurable - 100307DC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
Inputs 10
Number of Gates 5
View Details
 - 4023BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers