Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022228-MC74AC109D
Packaging: Rail/Tube
Mounting: SMD (SMT)
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 2
Number of Bits: 2
Number of Pins: 16
High Level Output Current: -24 mA
Low Level Output Current: 24 mA
Propagation Delay: 16 ns
Categories: OEM Parts(M-N)
Case / Package: SOIC
Alternative Parts (Cross-Reference): MC74AC109DMC74AC109-
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Clock Edge Trigger Type: Positive Edge
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1022228-MC74AC109D |
| Product Name | OEM Parts - OEM Parts (M - N) - MC74AC109D |