Rochester Electronics Logic - Logic - Gates and Inverters - MC74AC05D MC74AC05D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926237-MC74AC05D Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel Open Drain 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 55 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926237-MC74AC05D Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel Open Drain 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 55 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74AC05D - 926237-MC74AC05D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74AC05D
926237-MC74AC05D
Logic - Logic - Gates and Inverters - MC74AC05D 926237-MC74AC05D
Manufacturer: ON Semiconductor Win Source Part Number: 926237-MC74AC05D Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel Open Drain 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 55 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 926237-MC74AC05D
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C
Features: Inverter IC 6 Channel Open Drain 14-SOIC
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 55
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 926237-MC74AC05D
Product Name Logic - Logic - Gates and Inverters - MC74AC05D
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2412899P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP
View Details
Power Distribution Switches, Load Drivers - BTS612N1E3128A - ODG (Origin Data Global)
Specs
Package Type Surface Mount
View Details