Rochester Electronics Logic - Logic - Gates and Inverters - MC74AC04ML1 MC74AC04ML1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926236-MC74AC04ML1 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Affected
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926236-MC74AC04ML1 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Affected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74AC04ML1 - 926236-MC74AC04ML1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74AC04ML1
926236-MC74AC04ML1
Logic - Logic - Gates and Inverters - MC74AC04ML1 926236-MC74AC04ML1
Manufacturer: ON Semiconductor Win Source Part Number: 926236-MC74AC04ML1 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Affected

Manufacturer: ON Semiconductor
Win Source Part Number: 926236-MC74AC04ML1
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected

Buy Now Datasheet
Logic - Gates and Inverters - MC74AC04ML1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74AC04ML1
Logic - Gates and Inverters MC74AC04ML1
INVERTER, AC SERIES, 6-FUNC

INVERTER, AC SERIES, 6-FUNC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 926236-MC74AC04ML1 MC74AC04ML1
Product Name Logic - Logic - Gates and Inverters - MC74AC04ML1 Logic - Gates and Inverters
Gate Type NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

 - 4025BDM - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Inverters ICs - 7988982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Gates and Inverters - 1727-6094-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Quad 2-Input NAND, Schmitt - AF54RHC132ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details