Rochester Electronics Embedded - Embedded - Microprocessors - MC7448HX1250ND MC7448HX1250ND

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926231-MC7448HX1250N D Series: MPC74xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC G4 Microprocessor IC series 1 Core, 32-Bit 1.25GHz 360-FCCBGA (25x25) Core Processor: PowerPC G4 Speed: 1.25GHz Package: Bulk Package: 360-BCBGA, FCCBGA Categories: Integrated Circuits (ICs) Case / Package: 360-FCCBGA (25x25) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926231-MC7448HX1250N D Series: MPC74xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC G4 Microprocessor IC series 1 Core, 32-Bit 1.25GHz 360-FCCBGA (25x25) Core Processor: PowerPC G4 Speed: 1.25GHz Package: Bulk Package: 360-BCBGA, FCCBGA Categories: Integrated Circuits (ICs) Case / Package: 360-FCCBGA (25x25) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC7448HX1250ND - 926231-MC7448HX1250ND - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC7448HX1250ND
926231-MC7448HX1250ND
Embedded - Embedded - Microprocessors - MC7448HX1250ND 926231-MC7448HX1250ND
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926231-MC7448HX1250N D Series: MPC74xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC G4 Microprocessor IC series 1 Core, 32-Bit 1.25GHz 360-FCCBGA (25x25) Core Processor: PowerPC G4 Speed: 1.25GHz Package: Bulk Package: 360-BCBGA, FCCBGA Categories: Integrated Circuits (ICs) Case / Package: 360-FCCBGA (25x25) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 926231-MC7448HX1250ND
Series: MPC74xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC G4 Microprocessor IC series 1 Core, 32-Bit 1.25GHz 360-FCCBGA (25x25)
Core Processor: PowerPC G4
Speed: 1.25GHz
Package: Bulk
Package: 360-BCBGA, FCCBGA
Categories: Integrated Circuits (ICs)
Case / Package: 360-FCCBGA (25x25)
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - MC7448HX1250ND - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC7448HX1250ND
Embedded - Microprocessors MC7448HX1250ND
RISC MICROPROCESSOR, 32-BIT, POW

RISC MICROPROCESSOR, 32-BIT, POW

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 926231-MC7448HX1250ND MC7448HX1250ND
Product Name Embedded - Embedded - Microprocessors - MC7448HX1250ND Embedded - Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9M10C-CU-999 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1 V
Package Type Other; Tape & Reel (TR)
Pin Count 324
View Details
6 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details