Rochester Electronics Embedded - Embedded - Microprocessors - MC7447AHX1000LB MC7447AHX1000LB

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926226-MC7447AHX1000 LB Series: MPC74xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC G4 Microprocessor IC series 1 Core, 32-Bit 1GHz 360-FCCBGA (25x25) Core Processor: PowerPC G4 Speed: 1GHz Package: Bulk Package: 360-BCBGA, FCCBGA Categories: Integrated Circuits (ICs) Case / Package: 360-FCCBGA (25x25) ECCN: 3A991 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926226-MC7447AHX1000 LB Series: MPC74xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC G4 Microprocessor IC series 1 Core, 32-Bit 1GHz 360-FCCBGA (25x25) Core Processor: PowerPC G4 Speed: 1GHz Package: Bulk Package: 360-BCBGA, FCCBGA Categories: Integrated Circuits (ICs) Case / Package: 360-FCCBGA (25x25) ECCN: 3A991 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC7447AHX1000LB - 926226-MC7447AHX1000LB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC7447AHX1000LB
926226-MC7447AHX1000LB
Embedded - Embedded - Microprocessors - MC7447AHX1000LB 926226-MC7447AHX1000LB
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926226-MC7447AHX1000 LB Series: MPC74xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC G4 Microprocessor IC series 1 Core, 32-Bit 1GHz 360-FCCBGA (25x25) Core Processor: PowerPC G4 Speed: 1GHz Package: Bulk Package: 360-BCBGA, FCCBGA Categories: Integrated Circuits (ICs) Case / Package: 360-FCCBGA (25x25) ECCN: 3A991 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 926226-MC7447AHX1000LB
Series: MPC74xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC G4 Microprocessor IC series 1 Core, 32-Bit 1GHz 360-FCCBGA (25x25)
Core Processor: PowerPC G4
Speed: 1GHz
Package: Bulk
Package: 360-BCBGA, FCCBGA
Categories: Integrated Circuits (ICs)
Case / Package: 360-FCCBGA (25x25)
ECCN: 3A991
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MC7447AHX1000LB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC7447AHX1000LB
Embedded - Microprocessors MC7447AHX1000LB
RISC MICROPROCESSOR, 32 BIT, POW

RISC MICROPROCESSOR, 32 BIT, POW

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 926226-MC7447AHX1000LB MC7447AHX1000LB
Product Name Embedded - Embedded - Microprocessors - MC7447AHX1000LB Embedded - Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZD80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - 5962-8766801MYA - Acme Chip Technology Co., Limited
Specs
Microprocessor Family 80386
Package Type Other; 164-BCQFP Exposed Pad
Clock Speed 16 MHz
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details