Rochester Electronics Embedded - Embedded - Microcontrollers - MC705C8ACFNER MC705C8ACFNER

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926224-MC705C8ACFNER Series: HC05 Operating Temperature Range: -40°C ~ 85°C (TA) Features: HC05 series Microcontroller IC 8-Bit 2.1MHz 8KB (8K x 8) OTP 44-PLCC (16.59x16.59) Core Processor: HC05 Speed: 2.1MHz Package: Bulk Package: 44-LCC (J-Lead) Mounting: Surface Mount Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: POR, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: MC705 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926224-MC705C8ACFNER Series: HC05 Operating Temperature Range: -40°C ~ 85°C (TA) Features: HC05 series Microcontroller IC 8-Bit 2.1MHz 8KB (8K x 8) OTP 44-PLCC (16.59x16.59) Core Processor: HC05 Speed: 2.1MHz Package: Bulk Package: 44-LCC (J-Lead) Mounting: Surface Mount Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: POR, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: MC705 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC705C8ACFNER - 926224-MC705C8ACFNER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC705C8ACFNER
926224-MC705C8ACFNER
Embedded - Embedded - Microcontrollers - MC705C8ACFNER 926224-MC705C8ACFNER
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926224-MC705C8ACFNER Series: HC05 Operating Temperature Range: -40°C ~ 85°C (TA) Features: HC05 series Microcontroller IC 8-Bit 2.1MHz 8KB (8K x 8) OTP 44-PLCC (16.59x16.59) Core Processor: HC05 Speed: 2.1MHz Package: Bulk Package: 44-LCC (J-Lead) Mounting: Surface Mount Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: POR, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: MC705 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 926224-MC705C8ACFNER
Series: HC05
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: HC05 series Microcontroller IC 8-Bit 2.1MHz 8KB (8K x 8) OTP 44-PLCC (16.59x16.59)
Core Processor: HC05
Speed: 2.1MHz
Package: Bulk
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: POR, WDT
Number of I/O: 24
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: MC705
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 450
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - MC705C8ACFNER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC705C8ACFNER
Embedded - Microcontrollers MC705C8ACFNER
IC MCU 8BIT 8KB OTP 44PLCC

IC MCU 8BIT 8KB OTP 44PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 926224-MC705C8ACFNER MC705C8ACFNER
Product Name Embedded - Embedded - Microcontrollers - MC705C8ACFNER Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 2.1 MHz
RAM 8 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-F2800137PMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Clock Speed 25 MHz
RAM 18 KB
View Details
5 suppliers
Embedded - Microcontrollers - ACE1502EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details