Rochester Electronics Embedded - Embedded - Microprocessors - MC68HLC908QY4CDW MC68HLC908QY4CDW

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883554-MC68HLC908QY4 CDW Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883554-MC68HLC908QY4 CDW Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68HLC908QY4CDW - 883554-MC68HLC908QY4CDW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68HLC908QY4CDW
883554-MC68HLC908QY4CDW
Embedded - Embedded - Microprocessors - MC68HLC908QY4CDW 883554-MC68HLC908QY4CDW
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883554-MC68HLC908QY4 CDW Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883554-MC68HLC908QY4CDW
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 883554-MC68HLC908QY4CDW
Product Name Embedded - Embedded - Microprocessors - MC68HLC908QY4CDW
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - D6417750SVBT133V - Lingto Electronic Limited
Specs
Architecture RISC
View Details
AM3703 Sitara Processor - AM3703CBC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
4 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - A80486DX2SA66 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family EMBEDDED IntelDX2TM PROCESSOR
Clock Speed 66 MHz
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details