Rochester Electronics Embedded - Embedded - Microcontrollers - MC68HC908QT4CP MC68HC908QT4CP

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926214-MC68HC908QT4C P Series: HC08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: HC08 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 8-PDIP Core Processor: HC08 Speed: 8MHz Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Peripherals: LVD, POR, PWM Number of I/O: 5 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 4x8b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926214-MC68HC908QT4C P Series: HC08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: HC08 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 8-PDIP Core Processor: HC08 Speed: 8MHz Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Peripherals: LVD, POR, PWM Number of I/O: 5 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 4x8b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC68HC908QT4CP - 926214-MC68HC908QT4CP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC908QT4CP
926214-MC68HC908QT4CP
Embedded - Embedded - Microcontrollers - MC68HC908QT4CP 926214-MC68HC908QT4CP
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926214-MC68HC908QT4C P Series: HC08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: HC08 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 8-PDIP Core Processor: HC08 Speed: 8MHz Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Peripherals: LVD, POR, PWM Number of I/O: 5 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 4x8b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 926214-MC68HC908QT4CP
Series: HC08
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: HC08 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 8-PDIP
Core Processor: HC08
Speed: 8MHz
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: LVD, POR, PWM
Number of I/O: 5
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x8b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 50
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - MC68HC908QT4CP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC908QT4CP
Embedded - Microcontrollers MC68HC908QT4CP
IC MCU 8BIT 4KB FLASH 8DIP

IC MCU 8BIT 4KB FLASH 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 926214-MC68HC908QT4CP MC68HC908QT4CP
Product Name Embedded - Embedded - Microcontrollers - MC68HC908QT4CP Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz
RAM 4 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7504AM - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers