Rochester Electronics Embedded - Embedded - Microcontrollers - MC68HC16Z1CEH20 MC68HC16Z1CEH20

Description
Manufacturer: NXP Win Source Part Number: 926203-MC68HC16Z1CEH 20 Series: HC16 Operating Temperature Range: -40°C ~ 85°C (TA) Features: CPU16 series Microcontroller IC 16-Bit 20MHz - ROMless 132-PQFP (24.13x24.13) Core Processor: CPU16 Speed: 20MHz Package: Bulk Package: 132-BQFP Bumpered Mounting: Surface Mount Core Size: 16-Bit Connectivity: EBI/EMI, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 16 Program Memory Type: ROMless Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: MC68 Categories: Integrated Circuits (ICs) Case / Package: 132-PQFP (24.13x24.13) Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 926203-MC68HC16Z1CEH 20 Series: HC16 Operating Temperature Range: -40°C ~ 85°C (TA) Features: CPU16 series Microcontroller IC 16-Bit 20MHz - ROMless 132-PQFP (24.13x24.13) Core Processor: CPU16 Speed: 20MHz Package: Bulk Package: 132-BQFP Bumpered Mounting: Surface Mount Core Size: 16-Bit Connectivity: EBI/EMI, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 16 Program Memory Type: ROMless Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: MC68 Categories: Integrated Circuits (ICs) Case / Package: 132-PQFP (24.13x24.13) Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC68HC16Z1CEH20 - 926203-MC68HC16Z1CEH20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC16Z1CEH20
926203-MC68HC16Z1CEH20
Embedded - Embedded - Microcontrollers - MC68HC16Z1CEH20 926203-MC68HC16Z1CEH20
Manufacturer: NXP Win Source Part Number: 926203-MC68HC16Z1CEH 20 Series: HC16 Operating Temperature Range: -40°C ~ 85°C (TA) Features: CPU16 series Microcontroller IC 16-Bit 20MHz - ROMless 132-PQFP (24.13x24.13) Core Processor: CPU16 Speed: 20MHz Package: Bulk Package: 132-BQFP Bumpered Mounting: Surface Mount Core Size: 16-Bit Connectivity: EBI/EMI, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 16 Program Memory Type: ROMless Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: MC68 Categories: Integrated Circuits (ICs) Case / Package: 132-PQFP (24.13x24.13) Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 926203-MC68HC16Z1CEH20
Series: HC16
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CPU16 series Microcontroller IC 16-Bit 20MHz - ROMless 132-PQFP (24.13x24.13)
Core Processor: CPU16
Speed: 20MHz
Package: Bulk
Package: 132-BQFP Bumpered
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: EBI/EMI, SCI, SPI
Peripherals: POR, PWM, WDT
Number of I/O: 16
Program Memory Type: ROMless
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: MC68
Categories: Integrated Circuits (ICs)
Case / Package: 132-PQFP (24.13x24.13)
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - MC68HC16Z1CEH20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC16Z1CEH20
Embedded - Microcontrollers MC68HC16Z1CEH20
IC MCU 16BIT ROMLESS 132PQFP

IC MCU 16BIT ROMLESS 132PQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 926203-MC68HC16Z1CEH20 MC68HC16Z1CEH20
Product Name Embedded - Embedded - Microcontrollers - MC68HC16Z1CEH20 Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
Supply Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
24MHZ Embedded Microcontroller MCU - 769-AN2135SC - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Serial Interface I2C, USB
Package Type Other; Bag
View Details
4 suppliers