Rochester Electronics Embedded - Embedded - Microprocessors - MC68HC11E0FU MC68HC11E0FU

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883531-MC68HC11E0FU Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883531-MC68HC11E0FU Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68HC11E0FU - 883531-MC68HC11E0FU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68HC11E0FU
883531-MC68HC11E0FU
Embedded - Embedded - Microprocessors - MC68HC11E0FU 883531-MC68HC11E0FU
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883531-MC68HC11E0FU Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Affected HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883531-MC68HC11E0FU
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 2 (1 Year)
REACH Status: REACH Affected
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 883531-MC68HC11E0FU
Product Name Embedded - Embedded - Microprocessors - MC68HC11E0FU
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DRA712BGGCBDRQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details