Rochester Electronics Embedded - Microprocessors MC68EN360CZQ25L

Description
M86297G12 - QUICC COMMUNICATIONS
Description
M86297G12 - QUICC COMMUNICATIONS
Datasheet
Datasheet Summary
Powered by GS/AI

The MC68EN360CZQ25L is a microprocessor from Lingto Electronic Limited, specifically part of the QUICC family. This device features enhancements introduced in revision C.1, primarily aimed at addressing hardware errata. It includes 256 bytes of additional Dual-Port RAM, which is utilized for user data, buffer descriptors, and microcode scratch space, although this memory is not accessible if a RAM microcode package is installed. The microprocessor supports various communication interfaces, including UART, with new features such as an event register that indicates the end of a break sequence. Additionally, it offers expanded multiplexing options for its parallel I/O ports, enhancing flexibility in signal configuration. The serial interface has also been improved to maintain synchronization despite unexpected sync pulses, ensuring reliable data reception. Engineers considering this product should evaluate its specific features and enhancements in relation to their project requirements, particularly in applications requiring robust communication capabilities and memory management.

Datasheet Summary
Powered by GS/AI

The MC68EN360CZQ25L is a microprocessor from Lingto Electronic Limited, specifically part of the QUICC family. This device features enhancements introduced in revision C.1, primarily aimed at addressing hardware errata. It includes 256 bytes of additional Dual-Port RAM, which is utilized for user data, buffer descriptors, and microcode scratch space, although this memory is not accessible if a RAM microcode package is installed. The microprocessor supports various communication interfaces, including UART, with new features such as an event register that indicates the end of a break sequence. Additionally, it offers expanded multiplexing options for its parallel I/O ports, enhancing flexibility in signal configuration. The serial interface has also been improved to maintain synchronization despite unexpected sync pulses, ensuring reliable data reception. Engineers considering this product should evaluate its specific features and enhancements in relation to their project requirements, particularly in applications requiring robust communication capabilities and memory management.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microprocessors - MC68EN360CZQ25L - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68EN360CZQ25L
Embedded - Microprocessors MC68EN360CZQ25L
M86297G12 - QUICC COMMUNICATIONS

M86297G12 - QUICC COMMUNICATIONS

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Microprocessor Chips (MPU)
Product Number MC68EN360CZQ25L
Product Name Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1707CZKB4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
DM3730 Digital Media Processor - DM3730CBP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Host Processor, Power Architecture™
Package Type Other; 1023 FC-CBGA HCTE JH & HiTCE SH
Clock Speed 1500 MHz
View Details