Rochester Electronics Embedded - Embedded - Microprocessors - MC68EC000FN8 MC68EC000FN8

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 848242-MC68EC000FN8 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 848242-MC68EC000FN8 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68EC000FN8 - 848242-MC68EC000FN8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68EC000FN8
848242-MC68EC000FN8
Embedded - Embedded - Microprocessors - MC68EC000FN8 848242-MC68EC000FN8
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 848242-MC68EC000FN8 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 848242-MC68EC000FN8
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - Microprocessors - MC68EC000FN8 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68EC000FN8
Embedded - Microprocessors MC68EC000FN8
MPU, 32-BIT, 8MHZ PQCC68

MPU, 32-BIT, 8MHZ PQCC68

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 848242-MC68EC000FN8 MC68EC000FN8
Product Name Embedded - Embedded - Microprocessors - MC68EC000FN8 Embedded - Microprocessors
Microprocessor Family 68k; MC68000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25EMPPC603E2BB200F - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC EM603e
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Intel® Xeon Phi™ Coprocessor 3120P (6GB, 1.100 GHz, 57 core) - 3120P - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1100 MHz
View Details