Rochester Electronics Embedded - Microcontrollers MC68908GZ16MFJE

Description
IC MCU 8BIT 16KB FLASH 32LQFP
Description
IC MCU 8BIT 16KB FLASH 32LQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The MC68HC908GZ16 is an 8-bit microcontroller featuring 16KB of Flash memory and is housed in a 32-pin LQFP package. It incorporates SuperFlash® technology, which allows for efficient programming and erasing of memory. This microcontroller is suitable for a variety of embedded applications due to its compact size and moderate processing capabilities. It is RoHS-compliant, ensuring it meets environmental standards. The device is designed for general-purpose use, making it a versatile choice for engineers looking to implement microcontroller solutions in their projects.

Datasheet Summary
Powered by GS/AI

The MC68HC908GZ16 is an 8-bit microcontroller featuring 16KB of Flash memory and is housed in a 32-pin LQFP package. It incorporates SuperFlash® technology, which allows for efficient programming and erasing of memory. This microcontroller is suitable for a variety of embedded applications due to its compact size and moderate processing capabilities. It is RoHS-compliant, ensuring it meets environmental standards. The device is designed for general-purpose use, making it a versatile choice for engineers looking to implement microcontroller solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - MC68908GZ16MFJE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68908GZ16MFJE
Embedded - Microcontrollers MC68908GZ16MFJE
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Microcontrollers (MCU)
Product Number MC68908GZ16MFJE
Product Name Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Embedded - Microcontrollers - ADUC834BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers