Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - MC68882FN16A MC68882FN16A

Description
Manufacturer: Motorola Win Source Part Number: 848608-MC68882FN16A Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 848608-MC68882FN16A Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - MC68882FN16A
848608-MC68882FN16A
Embedded - Embedded - DSP (Digital Signal Processors) - MC68882FN16A 848608-MC68882FN16A
Manufacturer: Motorola Win Source Part Number: 848608-MC68882FN16A Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Motorola
Win Source Part Number: 848608-MC68882FN16A
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - MC68882FN16A - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
MC68882FN16A
Embedded - DSP (Digital Signal Processors) MC68882FN16A
MATH COPROCESSOR, SUPPORTS MC680

MATH COPROCESSOR, SUPPORTS MC680

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 848608-MC68882FN16A MC68882FN16A
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - MC68882FN16A Embedded - DSP (Digital Signal Processors)
Clock Speed 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - ADSP-2101KG-100 - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16-Bit
Package Type Other; CPGA68
View Details
DSP (Digital Signal Processors) - DRA788BSGABFRQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 1000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
DSP (Digital Signal Processors) - DSPIC30F3014T30IP-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 44-TQFP
Pin Count 44
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details