Rochester Electronics Embedded - Embedded - Microprocessors - MC68360VR25VL MC68360VR25VL

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 846025-MC68360VR25VL Series: M683xx Features: Microprocessor IC series Package: Bulk Family Name: MC683 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 846025-MC68360VR25VL Series: M683xx Features: Microprocessor IC series Package: Bulk Family Name: MC683 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68360VR25VL - 846025-MC68360VR25VL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68360VR25VL
846025-MC68360VR25VL
Embedded - Embedded - Microprocessors - MC68360VR25VL 846025-MC68360VR25VL
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 846025-MC68360VR25VL Series: M683xx Features: Microprocessor IC series Package: Bulk Family Name: MC683 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 846025-MC68360VR25VL
Series: M683xx
Features: Microprocessor IC series
Package: Bulk
Family Name: MC683
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MC68360VR25VL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68360VR25VL
Embedded - Microprocessors MC68360VR25VL
QUICC COMMUNICATIONS CONTROLLER,

QUICC COMMUNICATIONS CONTROLLER,

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 846025-MC68360VR25VL MC68360VR25VL
Product Name Embedded - Embedded - Microprocessors - MC68360VR25VL Embedded - Microprocessors
Microprocessor Family CPU32+
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZCED4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
Embedded - Microprocessors - A80960HA40 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details