MC68360RC25L -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
MC68360RC25L
Description
LAN CONTROLLER
-
Lingto Electronic Limited
Datasheet
Description
LAN CONTROLLER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
MC68360RC25L |
|
Product Name
|
Embedded - Microprocessors |
|
Microprocessor Family
|
CPU32+
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM; ARMR CortexR-A15
Clock Speed
1176 MHz
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Teledyne e2v Semiconductors
Microprocessor Family
, PowerQUICC II
Package Type
Other; | 480 TBGA
Clock Speed
260 MHz
View Details
|